EN
  • EN
  • DE

LTC1386IS#TRPBF

Part No LTC1386IS#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V EIA/TIA-562 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 121800-LTC1386IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1386IS#TRPBF CAD Model

Description

LTC1386IS#TRPBF Product Overview

The LTC1386IS#TRPBF is a high-performance CMOS Transceiver from Linear Technology, designed for RS485/RS422 communication protocols. It is a robust solution for serial data transmission over long distances and in electrically noisy environments. The product is packaged in a narrow 14-lead SO package, optimized for space-constrained applications.

Key Features

  • Electrical Interface: The device supports RS485 and RS422 communication standards, making it versatile for various industrial applications.
  • High Speed: It is capable of handling up to 2.5Mbps data rates, ensuring fast and reliable data transmission.
  • Low Power Consumption: The LTC1386IS#TRPBF is designed with power efficiency in mind, featuring a low quiescent current which is ideal for power-sensitive applications.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity.
  • Driver Output Protection: The device features short-circuit protection on the driver outputs to guard against faults and potential damage.
  • Fail-Safe Receiver: The receiver has a fail-safe feature which guarantees a known output state if the inputs are open or shorted.
  • Extended Temperature Range: The LTC1386IS#TRPBF operates over an industrial temperature range, making it suitable for challenging environmental conditions.

Applications

The product is ideal for a range of applications that require robust and reliable data communication. These include:

  • Networked Industrial Controls
  • Factory Automation
  • Building Automation and HVAC Systems
  • Data Acquisition Systems
  • Automotive Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1386IS#TRPBF is no exception. It is manufactured to high standards, ensuring consistent performance and durability in the field. The part is also RoHS compliant, meeting the requirements for environmental standards in electronics.

In summary, the LTC1386IS#TRPBF from Linear Technology is a highly reliable and efficient solution for RS485/RS422 communication, suited for a variety of industrial and automotive applications where performance and durability are critical.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6560 $61.3120
5+ $25.1536 $125.7680
8+ $24.3682 $194.9456
10+ $23.5816 $235.8160
13+ $22.7962 $296.3506
17+ $20.4377 $347.4409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess