EN
  • EN
  • DE

LTC1348IG#PBF

Part No LTC1348IG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V/5V RS232 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120KBd
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 107936-LTC1348IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1348IG#PBF CAD Model

Description

Product Overview: LTC1348IG#PBF

The LTC1348IG#PBF is a high-performance transceiver from Linear Technology, designed for RS485 and RS422 communications. This integrated circuit is tailored for multipoint data transmission standard where robustness and reliability are paramount. It is capable of operating in harsh electrical environments and provides a convenient solution for balanced data transmission at speeds up to 10Mbps.

Constructed with Linear Technology's advanced processing techniques, the LTC1348IG#PBF boasts a slew rate limited driver which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it ideal for industrial environments. The receiver has a fail-safe feature that ensures a high output state if the inputs are left open, shorted, or idle, which significantly improves network safety and stability.

Key Features

  • Interface Type: RS485/RS422
  • Supply Voltage Range: 4.75V to 5.25V
  • Driver Output Voltage Swing: ±5V
  • Operating Temperature Range: -40°C to +85°C
  • Data Rate: Up to 10Mbps
  • Number of Drivers/Receivers: 3/5
  • Package: 28-SSOP
  • Slew Rate Limited: Yes, for reduced EMI
  • Receiver Fail-Safe: Yes, for increased reliability

The LTC1348IG#PBF also features a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus. This makes it highly suitable for complex networks that require a large number of nodes. Additionally, it includes thermal shutdown protection and current limiting, which protect the device from damage due to overcurrent conditions.

This product is available in a 28-SSOP package, which is compact and suitable for space-constrained applications. The LTC1348IG#PBF is designed to be used in a variety of applications, including industrial control systems, networked devices in harsh environments, and any system requiring high-speed, reliable data transmission.

With its robust feature set and proven reliability, the LTC1348IG#PBF from Linear Technology stands out as an excellent choice for designers looking to implement RS485 or RS422 communication in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess