EN
  • EN
  • DE

LTC1344AGTRPBF

Part No LTC1344AGTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071960-LTC1344AGTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1344AGTRPBF CAD Model

Description

Product Overview: LTC1344AGTRPBF

The LTC1344AGTRPBF is a high-performance, feature-rich transceiver chip from Linear Technology, designed for robust serial communication in demanding industrial, automotive, and telecommunications applications. This integrated circuit is tailored for differential data transmission over balanced lines, conforming to RS485 and RS422 standards, which makes it an ideal choice for long-distance and high-speed data communication requirements.

Key Features

  • Interface Standards: Fully compliant with RS485 and RS422 standards, ensuring compatibility with a wide range of serial communication protocols.
  • High Data Rates: Capable of supporting data rates up to 10Mbps, it is suitable for applications that require fast data transfer speeds.
  • Robust Design: Features thermal shutdown protection, short-circuit protection, and a fail-safe receiver that guarantees a logic-high output if the inputs are open or shorted. This ensures reliable operation under adverse conditions.
  • Extended Temperature Range: Operates over an industrial temperature range, making it suitable for use in environments with extreme temperatures.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1344AGTRPBF helps reduce overall system power usage.
  • Multiple Driver Outputs: Offers three-state driver outputs, providing flexibility in bus management and system design.

Applications

The LTC1344AGTRPBF is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Networked security systems
  • Building environmental control systems
  • Automotive networks
  • Telecommunication infrastructure

Quality and Reliability

Linear Technology ensures that the LTC1344AGTRPBF meets the highest quality and reliability standards. The device is available in a 16-lead SSOP package, providing a compact solution that is easy to integrate into various designs. As with all Linear Technology products, this transceiver is manufactured with the commitment to longevity and sustained performance, making it a trusted component for critical communication systems.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess