Product Overview: PMBD2835 Schottky Barrier Diodes
The PMBD2835 from NXP Semiconductors is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is characterized by its low power loss, high efficiency, and reliability, which makes it well-suited for a variety of electronic circuits and products.
Key Features
- Low Forward Voltage: The PMBD2835 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, contributing to better performance and reduced noise.
- Surface-Mount Package: The device comes in a compact SOD-323 package, which is suitable for automated assembly processes and saves valuable board space.
- High Surge Current Capability: It can handle high surge currents, offering robust performance during transient conditions.
- Low Capacitance: The diode's low junction capacitance ensures that it is a good fit for high-speed signal switching and RF applications.
Applications
The PMBD2835 is versatile and can be used in a wide range of applications, including:
- DC-DC converters
- Power management systems
- High-frequency rectification
- Switching power supplies
- Reverse polarity protection
- Automotive applications
- Portable devices and battery charging circuits
Technical Specifications
The diode operates with a maximum forward current of 200 mA, and a peak repetitive reverse voltage of 30 V. Its forward voltage drop is typically 0.38 V at 10 mA, which contributes to its high-efficiency profile. The PMBD2835 has an operating temperature range of -55°C to +150°C, allowing it to perform reliably under extreme conditions.
With its combination of features, the PMBD2835 from NXP is an excellent choice for designers looking to optimize their power-sensitive applications with a dependable and efficient diode solution.