EN
  • EN
  • DE

LTC1335CSW#PBF

Part No LTC1335CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/EIA562 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232, RS485
Number of Drivers/Receivers 6/6
Duplex Full
Receiver Hysteresis 70mV
Data Rate 120KBd
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 139208-LTC1335CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1335CSW#PBF CAD Model

Description

The LTC1335CSW#PBF is a feature-rich, low-power RS232 transceiver integrated circuit designed and manufactured by Linear Technology, a brand renowned for precision, reliability, and performance in the field of analog integrated circuits. This product is specifically engineered to facilitate robust serial communication in a variety of applications, including industrial, telecommunication, and computing systems.

Key Features:

  • Interface: The device provides a dual RS232 transceiver interface, ensuring compatibility with the widely used RS232 communication standard.
  • Low Power Consumption: It is designed for low-power operation, making it suitable for battery-powered and power-sensitive applications.
  • Wide Supply Voltage Range: The LTC1335CSW#PBF operates over a supply voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • High Data Rates: Capable of supporting data rates up to 120kbps, it is ideal for applications requiring moderate speed data transmission.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device is equipped with protection against electrostatic discharge, ensuring robustness and longevity in harsh environments.

Applications:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Industrial control and automation
  • Point-of-sale (POS) systems

The LTC1335CSW#PBF is offered in a 20-pin SW package, which is compact and suitable for space-constrained applications. Its operational temperature range from 0°C to 70°C allows for deployment in a variety of environments. With its combination of performance, power efficiency, and protection features, the LTC1335CSW#PBF from Linear Technology stands out as a reliable choice for designers looking to implement RS232 communications in their systems.

Ordering Information:

The product is available under the part number LTC1335CSW#PBF, with the '#PBF' suffix indicating lead-free and RoHS-compliant packaging. For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the Linear Technology or Analog Devices website, as Linear Technology is now part of Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess