EN
  • EN
  • DE

LTC1329CS8-50#PBF

Part No LTC1329CS8-50#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 8BIT MICROPWR 8-SOIC / DAC 1-CH 8-bit 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 8
Number of D/A Converters 1
Output Type Current - Unbuffered
Data Interface SPI
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 6.5 V
Voltage - Supply, Digital 2.7 V ~ 6.5 V
INL/DNL (LSB) -, ±0.9 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781871-LTC1329CS8-50#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1329
Introduction Date February 20, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1329CS8-50#PBF CAD Model

Description

Product Overview: LTC1329CS8-50#PBF

The LTC1329CS8-50#PBF is a high-performance, micropower digital-to-analog converter (DAC) brought to you by Linear Technology, a brand known for its precision electronic components. This particular product is designed to cater to applications that demand low power consumption and high accuracy in a compact package.

Key Features

  • Resolution: The LTC1329CS8-50#PBF offers a 10-bit resolution, providing fine granularity for analog output, which is essential for precise control applications.
  • Low Power Consumption: It operates with a very low supply current, making it an ideal choice for battery-powered and portable devices where power efficiency is critical.
  • Supply Voltage: The device functions within a supply voltage range of 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Output Voltage Range: The DAC can produce an output voltage range from 0V to a reference voltage, which is determined by the external reference input, providing versatility in output voltage scaling.
  • Package Type: The LTC1329CS8-50#PBF comes in an 8-lead narrow SO package, offering a compact footprint for designs where space is at a premium.
  • Interface: It features a simple 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into digital systems.
  • Settling Time: With a fast settling time, the DAC quickly reaches its output voltage level after a data change, which is advantageous in dynamic systems requiring rapid response.

Applications

The LTC1329CS8-50#PBF is suitable for a wide range of applications, including:

  • Portable battery-operated equipment
  • Digital gain and offset adjustment
  • Process control and automation
  • Data acquisition systems
  • Automotive systems

Quality and Reliability

Linear Technology ensures that the LTC1329CS8-50#PBF meets the highest quality and reliability standards. Each unit is rigorously tested to ensure performance within specified parameters, ensuring that you receive a dependable and consistent product for your critical applications.

In summary, the LTC1329CS8-50#PBF from Linear Technology is a versatile and reliable DAC solution that combines low power consumption with high precision, making it an excellent choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6547 $50.4393
46+ $2.1782 $100.1972
72+ $2.1102 $151.9344
98+ $2.0421 $200.1258
127+ $1.9740 $250.6980
170+ $1.7698 $300.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess