EN
  • EN
  • DE

MAX6315US43D3

Part No MAX6315US43D3
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6315 OPEN-DRAIN SOT MICROPROC / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705138-MAX6315US43D3
Ultra Librarian 3D Model Ultra Librarian MAX6315US43D3 CAD Model

Description

Maxim Integrated MAX6315US43D3 Microprocessor Reset Circuit

The MAX6315US43D3 is a compact, highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unpredictable events in digital systems. Manufactured by Maxim Integrated, this reset circuit offers an essential function by monitoring the supply voltage and keeping the µP within safe operating conditions. It is specifically designed to assert a reset signal to the µP whenever the VCC supply voltage drops below a preset threshold, ensuring that the µP restarts properly during power-up, power-down, or brown-out conditions.

The MAX6315 series features a preset VCC threshold voltage of 4.3V, which is ideal for 5V-powered systems. With its precision temperature-compensated voltage reference and comparator circuit, the MAX6315US43D3 guarantees a ±1.5% reset threshold accuracy over the entire temperature range of -40°C to +85°C. This accuracy is crucial for systems that require consistent and reliable operation across various environmental conditions.

One of the key features of the MAX6315US43D3 is its extremely low supply current of 1µA (typical), which makes it suitable for use in power-sensitive applications. The device is provided in a compact SOT-143 package, making it easy to integrate into space-constrained designs without compromising on performance.

Additional features of this reset circuit include a debounced manual reset input that allows for a forced reset, as well as an active-low reset output. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring that the µP has adequate time to stabilize before it begins operation. This push-pull output does not require an external pull-up resistor, simplifying the design and reducing component count.

The MAX6315US43D3 is an ideal choice for portable devices, computers, controllers, and other microprocessor-based systems that require a robust reset function to maintain operational stability. Its ease of use, low power consumption, and high accuracy make it a valuable component in any system designer's toolkit.

For further information and full specifications, designers are encouraged to consult the datasheet provided by Maxim Integrated, ensuring that the MAX6315US43D3 meets the specific needs of their application.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess