EN
  • EN
  • DE

LTC1321CN

Part No LTC1321CN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description RS232/EIA562/RS485 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207375-LTC1321CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1321CN CAD Model

Description

Linear Technology LTC1321CN Product Overview

The LTC1321CN is a versatile and robust integrated circuit from Linear Technology, designed to cater to the demanding requirements of serial communication applications. This product is a multi-protocol transceiver that provides the necessary interface between a digital system and the physical transmission medium, ensuring reliable data transfer over various communication standards.

Key Features

  • Multi-Protocol Support: The LTC1321CN supports multiple serial communication protocols, including RS232, RS485, and RS422, making it a flexible solution for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1321CN operates with a low supply current, making it ideal for battery-powered and portable devices.
  • Dual Charge Pump: The onboard dual charge pump circuitry allows for operation from a single 5V supply while generating the necessary RS232 voltage levels, eliminating the need for additional power supplies.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, the LTC1321CN is suitable for high-speed data communication requirements.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the transceiver against damage from static electricity.
  • Automatic Powerdown Feature: An automatic powerdown function reduces power consumption when the transceiver is not in use, contributing to power savings and extended device life.

Applications

The LTC1321CN is well-suited for a variety of applications that require reliable serial data transmission. It is commonly used in:

  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Medical equipment

Reliability and Quality

Linear Technology ensures that the LTC1321CN meets the highest quality and reliability standards. The product is available in a 24-pin narrow DIP package, which is easy to integrate into existing and new designs. Its robust design and adherence to industry standards make it a trusted choice for engineers and designers looking to implement serial communication interfaces in their projects.

Overall, the LTC1321CN from Linear Technology stands as a testament to the company's commitment to providing high-performance, reliable, and versatile communication solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0484 $90.0484
2+ $73.8865 $147.7730
3+ $71.5777 $214.7331
4+ $69.2688 $277.0752
5+ $66.9600 $334.8000
6+ $60.0323 $360.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess