EN
  • EN
  • DE

LTC1298IS8#PBF

Part No LTC1298IS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV SAMPLING 12BIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 11.1k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1060567-LTC1298IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1298IS8#PBF CAD Model

Description

LTC1298IS8#PBF - 12-Bit Data Acquisition System

The LTC1298IS8#PBF is a high-performance, microprocessor-compatible 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for easy interface with most microprocessor units (MPUs). This precision data acquisition system offers a versatile solution for various applications such as process control, data acquisition systems, and industrial automation.

Featuring a sample-and-hold circuit, the LTC1298IS8#PBF can measure voltage over a single-ended input or differential inputs. Its 12-bit resolution ensures accurate data representation, making it suitable for applications requiring high precision measurements.

Key Features:

  • Resolution: 12 bits with no missing codes
  • Sampling Rate: Up to 33ksps, allowing for quick data collection
  • Input Type: Single-ended or differential, providing versatility in connecting to various sensors
  • Interface: SPI/MICROWIRE compatible serial I/O, ensuring easy integration with most microprocessors
  • Power Requirements: Operates from single 5V supply, ideal for low-power applications
  • Package: Available in a narrow 8-pin SOIC package, suitable for space-constrained applications
  • Temperature Range: Industrial temperature range from -40°C to 85°C

With its integrated sample-and-hold circuit, the LTC1298IS8#PBF simplifies the design of complex data acquisition systems by minimizing the number of external components required. Its automatic conversion timing and ability to operate with a single 5V power supply further enhance its ease of use.

The device's robust design ensures reliable performance even in harsh industrial environments, making it a top choice for engineers and designers looking for a dependable ADC solution. Whether in process control systems, medical devices, or any other precision measurement application, the LTC1298IS8#PBF delivers the accuracy and reliability that professionals demand.

Applications:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Medical Equipment
  • Battery-Powered Devices

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0187 $57.0561
7+ $15.6051 $109.2357
10+ $15.1175 $151.1750
14+ $14.6298 $204.8172
18+ $14.1422 $254.5596
24+ $12.6792 $304.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess