The LTC1298CN8#PBF is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to interface directly with a wide range of microprocessors. This precision ADC features a successive approximation register architecture, which ensures reliable and accurate digital representations of analog signals. It is packaged in a narrow 8-pin DIP, making it suitable for space-constrained applications.
Key Features
- Resolution: 12-bit resolution provides fine detail in the analog-to-digital conversion process, ensuring that even subtle variations in the analog signal are captured.
- Sampling Rate: Offers a conversion time of just 13 microseconds, allowing for high-speed data acquisition and processing.
- Dual Single-Ended Inputs: Features two single-ended inputs, which can be configured as one differential pair, providing flexibility in input signal configuration.
- Microprocessor Compatibility: Designed to be easily interfaced with a variety of microprocessors, featuring a simple 3-wire serial interface.
- Supply Voltage: Operates on a single 5V supply, minimizing power requirements and making it suitable for battery-powered devices.
- Low Power Consumption: Consumes just 1mA during operation and can be shut down between conversions, reducing power to 10µA to conserve energy.
- Automatic Power Down: Includes an automatic power-down feature that reduces power consumption when not in active conversion mode.
- Temperature Range: Designed to operate over an industrial temperature range, from -40°C to 85°C, ensuring reliability in harsh environments.
Applications
The LTC1298CN8#PBF is ideal for a wide range of applications where accurate digital representations of analog signals are crucial. This includes industrial control systems, data acquisition systems, battery-operated equipment, and any application that requires a high-speed, low-power, and reliable ADC solution.
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC1298CN8#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can be used in critical applications with confidence.