EN
  • EN
  • DE

LTC1297CCN8#PBF

Part No LTC1297CCN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 8-DIP / 1-Channel Single ADC SAR 50ksps 12-bit Serial 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 60k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781859-LTC1297CCN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1297
Introduction Date January 25, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1297CCN8#PBF CAD Model

Description

Product Overview: LTC1297CCN8#PBF

The LTC1297CCN8#PBF is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital representation of analog signals in a wide range of applications. This micro-power device operates from a single 5V supply and features a serial interface that can be easily connected to microprocessors and microcontrollers.

Key Features

  • Resolution: The LTC1297CCN8#PBF offers a 12-bit resolution, ensuring accurate and high-quality conversion of analog signals to digital data.
  • Sampling Rate: It features a high-speed sampling rate, making it suitable for applications that require fast data acquisition.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, which helps in extending battery life in portable devices.
  • Simple Interface: The ADC includes a simple 3-wire serial interface that is SPI and MICROWIRE compatible, allowing for easy integration with most digital systems.
  • Differential Input: It features a differential input configuration that enhances noise immunity and allows for the measurement of both positive and negative signals.
  • Automatic Shutdown: The LTC1297CCN8#PBF incorporates an automatic shutdown feature that reduces power consumption when not converting, making it ideal for intermittent operation.
  • Software Programmable: Users can program the device through software to select different operating modes and configurations, providing flexibility in various applications.

Applications

The LTC1297CCN8#PBF is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Industrial process control
  • Medical instruments
  • Portable instrumentation

Reliability and Quality

Linear Technology ensures that the LTC1297CCN8#PBF meets strict quality and reliability standards. The device is packaged in an 8-pin PDIP package and is characterized for operation from 0°C to 70°C. With its robust design, this ADC is built to deliver consistent performance in various environmental conditions.

Overall, the LTC1297CCN8#PBF from Linear Technology is an excellent choice for designers looking for a reliable, low-power, and easy-to-use 12-bit ADC solution.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess