EN
  • EN
  • DE

LTC1278-4CN

Part No LTC1278-4CN
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 500ksps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207306-LTC1278-4CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1278-4CN CAD Model

Description

Introducing the LTC1278-4CN - High Performance, 12-Bit A/D Converter

The LTC1278-4CN, crafted by Linear Technology, stands as a pinnacle of precision and performance in the realm of analog-to-digital converters (ADCs). This 12-bit A/D converter is engineered to deliver high-speed, accurate data conversion with a sampling rate of up to 500ksps, making it an ideal choice for a wide array of demanding applications that require rapid and precise data acquisition.

Key Features:

  • High-Speed Performance: The LTC1278-4CN boasts a conversion rate of up to 500ksps, enabling real-time data processing for high-speed systems.
  • 12-Bit Resolution: With 12 bits of resolution, it provides fine detail in measurement, ensuring that the digital representation is as close to the analog signal as possible.
  • No Missing Codes: The device guarantees no missing codes over temperature, which means it consistently provides reliable and accurate conversion throughout its operational range.
  • Low Power Consumption: Designed for energy efficiency, the LTC1278-4CN operates with low power consumption, making it suitable for battery-powered and portable applications.
  • Easy Interface: It features a parallel interface that easily connects with most microprocessors, facilitating straightforward integration into system designs.
  • Single 5V Supply: The simplicity of a single 5V power supply requirement streamlines the power design for embedded systems.
  • On-Chip Sample-and-Hold: The inclusion of an on-chip sample-and-hold circuit simplifies the external circuitry required for accurate sampling of analog signals.

Applications:

The versatility of the LTC1278-4CN extends to various high-performance applications including:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Scientific instrumentation
  • Industrial automation

Linear Technology's LTC1278-4CN is presented in a compact, 28-pin narrow SSOP package, offering a space-saving solution for systems where board real estate is at a premium. It is the ADC of choice for designers who seek to achieve the best in speed, accuracy, and power efficiency in their data conversion process. By integrating the LTC1278-4CN into your design, you can rest assured that you are leveraging top-tier technology to enhance the performance and reliability of your electronic systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess