EN
  • EN
  • DE

LTC1264CN

Part No LTC1264CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description High Speed, Quad Universal Filter Building Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207277-LTC1264CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1264CN CAD Model

Description

The LTC1264CN is a high-performance, low-noise, 8th order switched-capacitor filter produced by Linear Technology, a company renowned for its expertise in analog integrated circuits. This filter is designed to offer a precise, stable, and easy-to-use solution for a wide range of signal processing applications.

Key Features

  • High Order Filtering: As an 8th order filter, the LTC1264CN provides superior filtering capabilities, which are essential for applications requiring high attenuation of out-of-band noise and interference.
  • Low Noise Performance: The device is engineered to minimize noise, making it ideal for sensitive applications where maintaining signal integrity is critical.
  • Flexible Filter Configurations: It supports low-pass, high-pass, band-pass, and notch filter configurations, providing versatility for various design requirements.
  • Clock-Tunable Frequency Response: The cutoff frequency can be easily adjusted by changing the clock frequency, allowing users to tailor the filter response to specific application needs.
  • Single or Dual Supply Operation: The LTC1264CN operates from a single 5V supply or dual ±5V supplies, offering flexibility in power supply design.

Applications

The LTC1264CN is suitable for a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning in telecommunications
  • Audio processing
  • Instrumentation and control systems
  • Medical equipment

Product Specifications

Parameter Value Filter Type 8th Order Switched-Capacitor Supply Voltage (Single) 5V Supply Voltage (Dual) ±5V Package Type 24-Pin PDIP Operating Temperature 0°C to 70°C

In conclusion, the LTC1264CN from Linear Technology is a versatile, high-quality filter that delivers reliable performance for sophisticated signal processing tasks. Its ease of use and configurability make it an excellent choice for designers looking to implement robust filtering solutions in their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7941 $87.5882
4+ $35.9344 $143.7376
5+ $34.8105 $174.0525
7+ $33.6879 $235.8153
9+ $32.5652 $293.0868
12+ $29.1961 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess