EN
  • EN
  • DE

LTC1258CMS8-3#TRPBF

Part No LTC1258CMS8-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 60ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 8.5μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 117074-LTC1258CMS8-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1258CMS8-3#TRPBF CAD Model

Description

LTC1258CMS8-3#TRPBF - Precision Micropower, Low Dropout Voltage Reference

The LTC1258CMS8-3#TRPBF is a high-precision, low-power voltage reference part designed and manufactured by Linear Technology, a brand well-known for its high-performance analog integrated circuits. This specific model is tailored for applications where a stable and accurate reference voltage is crucial, and where power efficiency is of significant concern.

This voltage reference IC offers a fixed output voltage of 3.0 volts, providing a stable reference for ADCs, DACs, and other precision circuitry. It comes in a small MSOP-8 package, making it suitable for space-constrained applications without compromising on performance.

One of the key features of the LTC1258CMS8-3#TRPBF is its low dropout voltage, which ensures that it maintains a consistent output even with minimal input-to-output differential. This makes it an ideal choice for battery-powered and portable devices where the input voltage may vary or drop over time.

The device also boasts a low quiescent current, typically just 30µA, which contributes to its micropower designation. This low current draw helps to extend battery life in portable applications, making it an excellent choice for handheld devices, medical equipment, and other power-sensitive products.

Additionally, the LTC1258CMS8-3#TRPBF features high accuracy with an initial tolerance of ±0.6%, ensuring that the output voltage is precise and reliable over time, temperature, and varying input conditions. The temperature coefficient is specified at a low 50ppm/°C max, providing stable performance over a wide operating temperature range.

For protection and reliability, the device includes an over-temperature shutdown mechanism that safeguards the IC under abnormal thermal conditions. Its robust design allows it to operate effectively in industrial environments, with an operating temperature range from -40°C to +125°C.

In summary, the LTC1258CMS8-3#TRPBF from Linear Technology is a superior choice for designers who require a precise, low-power, and stable voltage reference in a compact form factor. Its low dropout voltage, micropower operation, and high accuracy make it a versatile component for a wide array of precision electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess