EN
  • EN
  • DE

LTC1257CS8#PBF

Part No LTC1257CS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT VOLT OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 4.75 V to 15.75 V
Digital Supply Voltage 4.75 V to 15.75 V
INL/DNL (LSB) ±3.5 (Max), ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 132194-LTC1257CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1257CS8#PBF CAD Model

Description

Product Overview: LTC1257CS8#PBF

The LTC1257CS8#PBF is a high-performance, single-channel, 12-bit digital-to-analog converter (DAC) produced by Linear Technology, which is now part of Analog Devices. This precision DAC is designed to provide reliable and accurate analog output, making it a suitable choice for a wide range of applications that require digital control of analog signals, such as process control, data acquisition systems, and digital regulation of power supplies.

Key Features

  • Resolution: The LTC1257CS8#PBF offers a 12-bit resolution, ensuring fine granularity in the analog output, which is essential for applications that demand high precision.
  • Easy Interface: It features a simple 3-wire serial interface that is SPI and MICROWIRE compatible, allowing for easy integration into a variety of microprocessor or microcontroller-based systems.
  • Reference Voltage: The device incorporates a 1.25V internal reference voltage, but it also allows for an external reference to be used for added flexibility in setting the full-scale output voltage.
  • Supply Voltage: It operates from a single 5V supply, making it compatible with many standard digital systems and simplifying power management.
  • Package: The LTC1257CS8#PBF comes in an 8-lead narrow SOIC package, which is conducive to space-constrained applications while still ensuring robustness and reliability.

Performance Specifications

  • Settling Time: The DAC boasts a fast settling time, enabling rapid updates to the analog output which is critical in dynamic systems where conditions change quickly.
  • Low Power Consumption: It is designed for low power operation, which is particularly important for portable and battery-operated devices where power efficiency is paramount.
  • Output Drive Capability: The device can drive ±5mA, allowing it to interface directly with many analog inputs without the need for buffering.

Applications

The LTC1257CS8#PBF is versatile and can be used in a multitude of applications. It is particularly well-suited for closed-loop control systems, digital gain and offset adjustment, programmable voltage and current sources, and motor control applications. Its high level of precision and ease of use make it a solid choice for designers looking to bridge the gap between digital control and analog representation.

With its robust feature set and Linear Technology's reputation for quality, the LTC1257CS8#PBF is an excellent component for ensuring accurate, reliable DAC functionality in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9112 $56.7336
7+ $15.5169 $108.6183
10+ $15.0320 $150.3200
14+ $14.5471 $203.6594
18+ $14.0622 $253.1196
24+ $12.6075 $302.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess