The LTC1198-2ACS8#PBF is a high-performance, 10-bit analog-to-digital converter (ADC) brought to you by Linear Technology, now part of Analog Devices. This ADC is capable of sampling rates up to 500 kilosamples per second (ksps), making it an ideal choice for high-speed data acquisition, digital signal processing, and various control systems where precision and speed are crucial.
Key Features:
- Resolution: The LTC1198-2ACS8#PBF offers a 10-bit resolution, providing fine detail in the digital representation of analog signals.
- Sampling Rate: With a fast sampling rate of up to 500ksps, this ADC is suitable for capturing high-speed signals without significant aliasing.
- Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in system design.
- Low Power Consumption: It features low power consumption, which is critical for battery-powered and energy-efficient applications.
- Software Selectable Inputs: The ADC provides software-selectable input ranges, allowing for flexible adaptation to different signal levels.
- Serial Interface: The LTC1198-2ACS8#PBF communicates via a serial interface, enabling easy integration with microcontrollers and digital systems.
- Automatic Sleep Mode: An automatic sleep mode helps to further reduce power consumption when the ADC is not actively converting.
Applications:
The LTC1198-2ACS8#PBF is versatile and can be used in a wide array of applications, including:
- Data acquisition systems
- Digital signal processing
- Medical instruments
- Communication systems
- Industrial control systems
Package and Quality:
The device comes in a compact 8-lead SOIC package, denoted by the 'S8' suffix in its part number, and is characterized for operation from 0°C to 70°C. The 'PBF' suffix indicates that the product is lead-free, meeting modern environmental standards for electronics.
With its robust feature set, the LTC1198-2ACS8#PBF from Linear Technology stands out as a reliable and efficient solution for high-speed, precise analog-to-digital conversion in a variety of electronic systems.