Microchip Technology's TC55RP3302ECB713 is a precision voltage reference that stands out in the semiconductor industry for its high accuracy and stability. This component is meticulously engineered to cater to a wide array of applications that require a stable voltage reference, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.
Key Features
- Precision Output: The TC55RP3302ECB713 provides a fixed output voltage of 3.3V with an impressive initial accuracy of ±0.2%.
- Low Temperature Coefficient: This voltage reference boasts a low typical temperature coefficient of 20 ppm/°C, ensuring reliable performance over a wide temperature range.
- Low Supply Current: With an operating current as low as 950 nA, this device is an excellent choice for power-sensitive applications.
- Wide Operating Range: The device operates over a broad supply voltage range from 3.0V to 5.5V, providing flexibility in various system designs.
- Small Package: The TC55RP3302ECB713 comes in a compact, surface-mount SOT-23-3 package, making it suitable for space-constrained applications.
Applications
The Microchip TC55RP3302ECB713 is a versatile component that is ideal for use in:
- Battery-operated equipment
- Data acquisition systems
- Portable instrumentation
- Automotive electronics
- Industrial control systems
Quality and Reliability
Microchip Technology is renowned for its commitment to quality, and the TC55RP3302ECB713 is no exception. This voltage reference is designed to meet stringent industry standards, ensuring high reliability and performance for critical electronic systems.
Ordering Information
To order or inquire about the TC55RP3302ECB713, visit Microchip Technology's official website or contact an authorized distributor. With Microchip's extensive support and resources, customers can confidently integrate this high-quality voltage reference into their designs.