Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Packaging Reel package
Part Status Obsolete(EOL)
Number of Elements 4
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Voltage - Input Offset (Maximum) 6mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Maximum Quiescent Current 64μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 400ns
Hysteresis ±3mV
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 768809-AS1975-T
Popularity Medium
Supply and Demand Status Limited
Family Name AS1975
Introduction Date July 10, 2005
ECCN EAR99
Country of Origin Austria
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AS1975-T CAD Model

Description

The ams AS1975-T is a 14-TSSOP (0.173", 4.40mm Width) package integrated circuit designed for use in sensing applications.

  • Output Type: Open Drain
  • Elements: Four
  • CMRR, PSRR (Typ): 80dB
  • Hysteresis: ±3mV
  • Family: AS1975
  • ECCN: EAR99
  • Origin: Austria
  • Status: Obsolete/End of Life
  • Mounting Type: SMD
  • Package Type: Reel
  • Dual Supply Voltage: 2.5V ~ 5.5V, ±1.25V ~ 2.75V
  • Maximum Quiescent Current: 64μA
  • Win Source Part Number: 768809-AS1975-T

You May Also Be Interested in

Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Texas Instruments
IC DUAL DIFF COMPARATOR 8VSSOP
Lowest to $0.0499
ECAD model for LM393DGKRG4
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF
Analog Devices Inc.
QUAD COMPARATOR (PM139ARC/883) / Comparator
Need more? Email Us
ECAD model for 5962-87739012A
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention