EN
  • EN
  • DE

LTC1131ACSW/TL

Part No LTC1131ACSW/TL
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95469-LTC1131ACSW/TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1131ACSW/TL CAD Model

Description

Overview of LTC1131ACSW/TL

The LTC1131ACSW/TL is a high-performance, 5V, low power RS232 dual driver/receiver featuring the innovative charge pump technology from Linear Technology. This product is designed to provide robust serial communication with minimal external components, making it ideal for portable or space-constrained applications.

Key Features

  • Operational Range: The device operates using a single 5V power supply, which simplifies power management in standard digital systems.
  • Low Power Consumption: With its power-saving features, the LTC1131ACSW/TL is optimized for low power consumption, making it suitable for battery-powered devices.
  • Advanced Charge Pump Circuitry: The integrated charge pump circuit generates the necessary RS232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this component is suitable for a wide range of high-speed data communication tasks.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Dual Driver/Receiver Configuration: It features two drivers and two receivers, allowing full-duplex communication for serial data transfer.

Applications

The LTC1131ACSW/TL is versatile and can be used in various applications, including:

  • Portable computing devices
  • Battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Networking equipment

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1131ACSW/TL is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance in a wide range of operating conditions.

Environmental Compliance

The LTC1131ACSW/TL is manufactured with environmentally friendly processes, compliant with RoHS standards, and is designed for energy-efficient operation, contributing to overall system power savings.

With its combination of performance, power efficiency, and robustness, the LTC1131ACSW/TL from Linear Technology stands as a smart choice for designers looking to implement reliable RS232 communications in their products.

You May Also Be Interested in

UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Lite-On Inc.
Lowest to $0.0349
Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess