EN
  • EN
  • DE

LTC1098LIS8#PBF

Part No LTC1098LIS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SRL IN/OUT8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.65 V to 4 V
Digital Supply Voltage 2.65 V to 4 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1060374-LTC1098LIS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1098LIS8#PBF CAD Model

Description

The LTC1098LIS8#PBF is a high-performance, low-power dual 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital conversion of analog signals in compact and energy-sensitive applications. This ADC is a part of the LTC1098 series, which is renowned for its ease of use and robust performance.

Key Features

  • Resolution: 8-Bit dual-channel ADC, offering fine granularity in digital conversion.
  • Sampling Rate: Capable of up to 20,000 samples per second, ensuring timely and efficient data acquisition.
  • Low Power Consumption: Ideal for battery-powered devices, with a typical operating supply current of just 150μA.
  • Auto Shutdown: Features an automatic shutdown mode, reducing the power consumption to a mere 1μA, further enhancing battery life in portable applications.
  • Interface: Simple 3-wire serial interface, compatible with various microprocessors and digital systems.
  • Software-Selectable Input Ranges: Includes multiple input ranges, providing flexibility for different signal levels.
  • No External Clock Required: Internal clock ensures ease of integration and use.
  • Package: Comes in a compact 8-lead SOIC package, saving valuable board space.

Applications

The LTC1098LIS8#PBF is suited for a wide range of applications, particularly where power efficiency and space constraints are critical. It is commonly used in:

  • Battery-powered devices
  • Portable instrumentation
  • Data acquisition systems
  • Medical devices
  • Automotive control systems
  • Industrial process control

Quality and Reliability

Linear Technology ensures that the LTC1098LIS8#PBF is manufactured to the highest standards, providing reliable performance in demanding environments. The part number suffix 'PBF' indicates that the device is lead-free, in compliance with current environmental regulations. Customers can trust in the durability and long-term performance of this ADC in their products.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess