EN
  • EN
  • DE

MAX875EPA

Part No MAX875EPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706952-MAX875EPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX875EPA CAD Model

Description

The MAX875EPA is a premium product from Maxim Integrated that stands out for its precision and low-power consumption. Designed to be a stable and reliable component in a wide array of electronic systems, this voltage reference is particularly suitable for high-performance data converters, portable battery-powered devices, and industrial control systems.

Operating from a supply voltage as low as 2.7V and up to 11V, the MAX875EPA offers a low dropout voltage, which makes it highly efficient for systems where power conservation is critical. This feature ensures that the device can maintain accurate output even with minimal difference between the input and output voltages, thereby allowing for longer battery life in portable applications.

The device provides a precise output voltage of 5.0V, with an impressive initial accuracy of ±0.15% at +25°C. This high level of precision is maintained over temperature, supply variations, and load conditions, which is essential for applications requiring a stable reference voltage. The temperature coefficient is as low as 20ppm/°C, which contributes to its outstanding temperature stability.

One of the key features of the MAX875EPA is its low-power operation. The quiescent current is typically 180µA, which is ideal for power-sensitive applications. Additionally, it has a load-driving capability of 5mA, enough to support a variety of peripheral devices.

The MAX875EPA comes in an 8-pin DIP package, which is known for its ease of use and compatibility with standard PCB layouts. Its robust design ensures that the device can operate over the industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.

In summary, the MAX875EPA voltage reference from Maxim Integrated is an excellent choice for engineers looking for a precise, low-dropout, and low-power solution for their circuit designs. Its combination of high accuracy, temperature stability, and power efficiency makes it a versatile component that can be employed in a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess