EN
  • EN
  • DE

LTC1096ACN8

Part No LTC1096ACN8
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207121-LTC1096ACN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1096ACN8 CAD Model

Description

Overview of LTC1096ACN8

The LTC1096ACN8 is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Linear Technology, a brand renowned for its precision and quality in the field of analog IC technology. This ADC is designed to deliver accurate and reliable digital representations of analog signals, making it an ideal component for a wide range of applications including data acquisition systems, instrumentation, and control systems.

Key Features

  • Resolution: The LTC1096ACN8 offers an 8-bit resolution, providing 256 discrete digital output levels for analog input signals.
  • Sampling Rate: It features a high-speed sampling rate that ensures quick and efficient data conversion, suitable for applications requiring real-time processing.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC1096ACN8 consumes minimal power, which helps extend the life of battery-operated devices.
  • Single Supply Operation: This ADC operates on a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Easy Interface: With its simple digital interface, the LTC1096ACN8 can be easily connected to microcontrollers and other digital systems.
  • DIP Package: The device comes in an 8-pin DIP (Dual In-line Package) format, which is widely used and allows for straightforward integration into a variety of circuit boards.

Applications

The LTC1096ACN8 is versatile and can be used in numerous applications. Its precision and speed make it suitable for:

  • Portable Instrumentation
  • Battery-powered Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Devices

Reliability and Quality

Linear Technology's commitment to quality ensures that the LTC1096ACN8 meets the highest standards of reliability and performance. Users can trust this ADC to provide consistent, accurate digital data under varying conditions and across different applications.

Conclusion

With its combination of features, the LTC1096ACN8 from Linear Technology stands out as a reliable and efficient choice for designers looking to incorporate a high-quality ADC into their electronic designs. Its low power consumption, ease of use, and robust performance make it a valuable component for a multitude of analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess