EN
  • EN
  • DE

LTC1093CN

Part No LTC1093CN
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 10BIT 6CH 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 4.5V, 10V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 072429-LTC1093CN
Ultra Librarian 3D Model Ultra Librarian LTC1093CN CAD Model

Description

Introducing the LTC1093CN from Linear Technology

The LTC1093CN is a high-performance, low-power 10-bit data acquisition system that integrates multiple components into a single chip, offering a compact and efficient solution for a wide range of applications. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, the LTC1093CN is designed to deliver precision and reliability for systems requiring data conversion and acquisition.

Key Features

  • 10-Bit Resolution: The LTC1093CN provides a 10-bit resolution, ensuring accurate and precise data conversion from analog to digital form.
  • 8-Channel Multiplexer: Equipped with an 8-channel multiplexer, this product allows for multiple single-ended input signals, making it versatile for various measurement tasks.
  • Serial Interface: The chip includes a serial interface compatible with SPI and MICROWIRE protocols, facilitating easy communication with microprocessors and microcontrollers.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1093CN operates with low power consumption, preserving battery life in portable devices.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying the power design of the system it's integrated into.
  • On-Chip Sample-and-Hold: The inclusion of an on-chip sample-and-hold function allows the LTC1093CN to capture analog signals at a specific point in time, enhancing the accuracy of the conversion.
  • No External Clock Required: The LTC1093CN's internal clock eliminates the need for an external clock source, reducing component count and system complexity.

Applications

The LTC1093CN is ideal for a variety of applications that require multiple-channel data acquisition with high precision. Its applications span across diverse fields, including:

  • Industrial process control
  • Instrumentation
  • Data acquisition systems
  • Battery-powered equipment
  • Portable measurement devices

Robust and Reliable

Encased in a narrow 18-pin DIP package, the LTC1093CN is designed for robustness and reliability. Its operating temperature range from 0°C to 70°C ensures stable performance across different environments. Whether you're designing a complex industrial system or a simple monitoring device, the LTC1093CN from Linear Technology is a solid choice for your data acquisition needs.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess