Product Overview: NXP TDA7073A
The NXP TDA7073A is a high-performance dual power driver integrated circuit designed for a wide range of applications requiring low voltage and high current capabilities. It is particularly suited for driving motors in automotive and industrial environments, where reliability and efficiency are paramount.
Key Features
- Dual Power Output: The TDA7073A consists of two independent power output stages, allowing it to drive two motors simultaneously or one stepper motor in a bipolar configuration.
- High Output Current: Each channel can deliver an output current up to 0.5 A, making it capable of driving a broad range of motors.
- Low Saturation Voltage: The device features low saturation voltage to minimize power dissipation and optimize efficiency.
- Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing potential damage from overheating.
- Supply Voltage Range: The TDA7073A operates over a wide supply voltage range from 4.5 V to 18 V, accommodating various power requirements.
Applications
The TDA7073A is versatile and can be used in a variety of applications, including:
- Automotive applications such as power mirrors, headlight positioners, and window lifters.
- Industrial automation systems requiring precise motor control.
- Consumer electronics where dual motor control is necessary.
- Robotics and mechatronics projects.
Technical Specifications
| Parameter |
Value |
| Output Current (per channel) |
0.5 A |
| Supply Voltage Range |
4.5 V to 18 V |
| Thermal Protection |
Yes |
| Package |
DIP/SO |
With its robust design and versatile features, the NXP TDA7073A is an excellent choice for designers looking for a reliable dual power driver solution.