EN
  • EN
  • DE

LTC1050ACN8

Part No LTC1050ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 2.5MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206736-LTC1050ACN8
Ultra Librarian 3D Model Ultra Librarian LTC1050ACN8 CAD Model

Description

LTC1050ACN8 Precision Zero-Drift Operational Amplifier

The LTC1050ACN8 is a high-performance, precision zero-drift operational amplifier designed and manufactured by Linear Technology. This particular operational amplifier is renowned for its outstanding precision and stability over time and temperature, making it an ideal choice for high-accuracy applications that require a consistent performance.

The LTC1050ACN8 is housed in an 8-pin DIP (Dual In-line Package), which is widely used in the industry and compatible with standard PCB layouts. The robust design of this op-amp ensures that it can operate effectively in a wide range of environmental conditions, further enhancing its versatility across various applications.

One of the key features of the LTC1050ACN8 is its zero-drift characteristic. This means that the input offset voltage is automatically corrected, resulting in virtually no drift over time and temperature. This feature is particularly beneficial in applications such as precision instrumentation, data acquisition systems, and industrial process controls, where long-term stability is crucial.

In addition to its zero-drift capability, the LTC1050ACN8 boasts a low noise level, contributing to a cleaner signal amplification. This low noise performance is essential in sensitive electronic equipment where signal integrity is paramount. Furthermore, the device offers a high gain bandwidth product and a fast slew rate, ensuring that it can handle a wide range of frequencies without compromising the accuracy of the signal processing.

The LTC1050ACN8 also includes chopper-stabilized architecture, which helps to minimize the effects of offset voltage and drift. This feature, combined with the operational amplifier's low input bias current, makes it suitable for high-impedance sensor applications and precision low-frequency filtering tasks.

Overall, the LTC1050ACN8 from Linear Technology is a reliable and high-quality choice for designers and engineers who require an operational amplifier that delivers consistent performance with minimal calibration over its lifetime. Its combination of zero-drift technology, low noise, and high precision makes it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.0507 $105.0507
2+ $101.7682 $203.5364
3+ $98.4857 $295.4571
4+ $95.2020 $380.8080
5+ $85.3533 $426.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess