EN
  • EN
  • DE

LTC1040CSW#TRPBF

Part No LTC1040CSW#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR LOW PWR DUAL18SOIC / Comparator Dual ±8V/16V 18-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTCMOS
Packaging Reel package
Number of Elements 2
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.8 V ~ 16 V, ±2.8 V ~ 8 V
Voltage - Input Offset (Maximum) 4.5mV @ ±8V
Current - Input Bias (Maximum) 300pA @ ±5V
Maximum Quiescent Current 3mA
Operating Temperature Range -40°C ~ 85°C
Package 18-SOIC (0.295", 7.50mm Width)
Mounting SMD
Manufacturer Package 18-SOIC
Win Source Part Number 781712-LTC1040CSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1040
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1040CSW#TRPBF CAD Model

Description

Product Overview: LTC1040CSW#TRPBF from Linear Technology

The LTC1040CSW#TRPBF is a high-performance integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This product is a versatile dual comparator which has been engineered to offer precision operation in a wide range of electronic applications. The LTC1040CSW#TRPBF is particularly suitable for systems that require reliable voltage or current comparison to generate control signals.

Key Features

  • Dual Comparator: The device includes two independent comparator circuits which can be used for simultaneous comparisons of different signals.
  • Low Power Consumption: Designed for energy-efficient operations, it is an ideal choice for battery-powered devices and applications where power conservation is critical.
  • Fast Response Time: The LTC1040CSW#TRPBF boasts a quick response time, ensuring timely signal processing and system reactions.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, making it adaptable to various electronic circuits and systems.
  • Stable Performance: The device is characterized by its stability over temperature variations, guaranteeing consistent performance across different environments.

Applications

The LTC1040CSW#TRPBF is suitable for a multitude of applications including but not limited to:

  • Threshold detection and signal processing in control systems
  • Voltage monitoring in power management modules
  • Window comparators for industrial equipment
  • Zero-crossing detectors in digital signal processing
  • Automotive electronics that require robust and reliable comparators

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1040CSW#TRPBF is no exception. It is manufactured with high-grade materials and subjected to rigorous testing to ensure it meets the stringent standards required for industrial and commercial use. The device's reliability is further enhanced by its wide temperature operating range, ensuring functionality in extreme conditions.

Whether you are designing a sophisticated control system or looking for a reliable component for your power management solution, the LTC1040CSW#TRPBF from Linear Technology is a choice that promises performance and durability.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess