EN
  • EN
  • DE

STM32F437IIH6TR

Part No STM32F437IIH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176UBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 140
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 201-UFBGA
Supplier Device Package 176+25UFBGA
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708487-STM32F437IIH6TR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F437IIH6TR CAD Model

Description

STM32F437IIH6TR Microcontroller

The STM32F437IIH6TR is a high-performance ARM Cortex-M4 microcontroller designed by STMicroelectronics. It is part of the STM32F4 series, which is renowned for its advanced architecture, peripherals, and system integration. This microcontroller is an ideal choice for demanding applications that require a rich set of features, high CPU speed, and great I/O capabilities.

Key Features

  • Core: ARM Cortex-M4 with DSP and FPU instructions, running at frequencies up to 180 MHz.
  • Memory: Equipped with 2MB of flash memory and 256KB of SRAM, providing ample space for complex applications.
  • Connectivity: Offers a range of communication interfaces including USB OTG HS/FS, Ethernet, CAN, SPI, I2C, USART, and SAI audio interfaces.
  • Advanced Peripherals: Features advanced control peripherals such as three 12-bit ADCs, two DACs, a low-power RTC, and twelve general-purpose 16-bit timers plus two PWM timers.
  • Security: Incorporates features like a memory protection unit (MPU), a cryptographic acceleration cell, and a secure digital input/output interface to ensure secure data transfer and storage.

Power Efficiency

The STM32F437IIH6TR is designed with power efficiency in mind, featuring dynamic voltage scaling, an adaptive real-time ART Accelerator, and a batch acquisition mode (BAM) to minimize power consumption during data batching.

Development and Ecosystem

STMicroelectronics provides a comprehensive development ecosystem for the STM32F437IIH6TR, including software libraries, the STM32Cube software development kit, and a wide range of development boards. This support helps to accelerate the design and development process, making it easier for engineers to bring their products to market.

Applications

This microcontroller is suitable for a variety of applications, such as industrial control systems, medical equipment, complex IoT systems, and high-performance embedded applications. Its robust design and rich feature set make it an excellent choice for applications that require high-speed processing and multiple communication protocols.

With its advanced architecture, the STM32F437IIH6TR stands out as a powerful and versatile microcontroller that can handle the demands of sophisticated embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5403 $55.6209
7+ $15.2125 $106.4875
11+ $14.7371 $162.1081
15+ $14.2618 $213.9270
19+ $13.7864 $261.9416
25+ $12.3602 $309.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,872 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess