EN
  • EN
  • DE

LTC1016CS8

Part No LTC1016CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071924-LTC1016CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1016CS8 CAD Model

Description

Product Overview: LTC1016CS8

The LTC1016CS8 is a high-performance, precision comparator manufactured by Linear Technology, designed to offer fast and reliable voltage level comparisons for a wide range of electronic applications. This device is particularly well-suited for systems that require fast response times and precise voltage discrimination.

Key Features

  • Precision Comparison: The LTC1016CS8 offers a tight offset voltage, ensuring precise voltage level comparisons and minimal error in signal processing.
  • Fast Propagation Delay: With an exceptionally fast propagation delay, the LTC1016CS8 is capable of high-speed operation, making it ideal for critical timing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, contributing to energy-efficient designs.
  • Flexible Power Supply: It can operate with a wide range of single or dual power supplies, enhancing its versatility across different circuit configurations.
  • Robust Package: Housed in an 8-pin SOIC package, the LTC1016CS8 is compact and robust, suitable for space-constrained applications.

Applications

The LTC1016CS8 is used in various applications that require rapid and accurate voltage comparison, such as:

  • Data acquisition systems
  • High-speed triggers
  • Zero-crossing detectors
  • Window comparators
  • Waveform analyzers
  • Pulse and square wave generators

Technical Specifications

The LTC1016CS8 is characterized by several technical specifications that highlight its performance:

  • Supply Voltage Range: ±1V to ±18V (Dual Supply) or 2V to 36V (Single Supply)
  • Offset Voltage: Typically 5mV
  • Propagation Delay: Typically 10ns
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: 8-pin SOIC

Overall, the LTC1016CS8 from Linear Technology stands out as a reliable and efficient solution for high-speed, precision voltage comparisons in a variety of electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess