EN
  • EN
  • DE

LTBV12C

Part No LTBV12C
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963671-LTBV12C
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTBV12C CAD Model

Description

The LTBV12C from Linear Technology is a cutting-edge voltage regulator designed for applications requiring high efficiency, fast transient response, and exceptional thermal performance. This regulator is ideal for powering sensitive electronic devices that demand a stable and reliable power supply.

Featuring advanced design techniques and state-of-the-art technology, the LTBV12C offers an adjustable output voltage range, making it versatile for a wide variety of applications. The device is capable of delivering up to 2A of continuous output current with excellent line and load regulation characteristics.

Key Features:

  • Wide Input Voltage Range: The LTBV12C is designed to accommodate a broad range of input voltages, ensuring compatibility with various power sources and systems.
  • Adjustable Output Voltage: Users can easily set the output voltage to meet the specific requirements of their application, providing maximum flexibility.
  • High Efficiency: The voltage regulator operates with high efficiency, which minimizes heat generation and improves system reliability.
  • Fast Transient Response: The LTBV12C's quick response to load changes ensures stable performance and protects sensitive components from voltage fluctuations.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its longevity and dependability.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain a consistent output even when the input-to-output differential is minimal.

Applications:

  • Telecommunications: The LTBV12C's robust design makes it suitable for the demanding environments of telecom infrastructure.
  • Computing Systems: Its fast transient response and adjustable voltage make it an excellent choice for powering CPUs, GPUs, and memory modules.
  • Industrial Equipment: The regulator's reliability and thermal performance are ideal for industrial applications where equipment must operate consistently over long periods.
  • Portable Devices: High efficiency and low dropout characteristics make the LTBV12C suitable for battery-powered applications.

In summary, the LTBV12C from Linear Technology is a high-performance voltage regulator that offers flexibility, efficiency, and reliability for a range of demanding applications. Its advanced features ensure that it can meet the needs of today’s sophisticated electronic systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,910+ $0.0262 $50.0420
4,655+ $0.0215 $100.0825
7,180+ $0.0209 $150.0620
9,905+ $0.0202 $200.0810
12,825+ $0.0195 $250.0875
17,145+ $0.0175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess