EN
  • EN
  • DE

LT8500EUHH#PBF

Part No LT8500EUHH#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Application Specific
Description IC PWM GENERATOR 56-QFN / LED Driver 1uA Supply Current 56-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Part Status Obsolete(EOL)
PLL No
Main Purpose LED Lighting
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 50MHz
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-QFN (5x9)
Win Source Part Number 781666-LT8500EUHH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8500
Introduction Date June 17, 2011
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT8500EUHH#PBF CAD Model

Description

Product Overview: LT8500EUHH#PBF

The LT8500EUHH#PBF is a cutting-edge pulse width modulation (PWM) generator IC designed by Linear Technology, now part of Analog Devices, which is renowned for its high-performance analog integrated circuits. This particular product stands out for its ability to generate 48 independent channels of PWM signals, making it an ideal choice for advanced LED lighting systems, display backlighting, and other applications requiring a large number of PWM outputs.

Key Features

  • 48 Independent PWM Channels: Each channel can be controlled individually, offering flexibility for complex lighting patterns and intensity control.
  • 12-Bit (4096 Steps) Grayscale PWM Resolution: High-resolution control allows for smooth dimming and color mixing, which is critical for applications requiring precise light control.
  • Serial Interface: The device includes a serial interface for communication, making it simple to integrate into a variety of systems.
  • Phase Shifted PWM: This feature reduces the potential for audible noise and electromagnetic interference (EMI), improving the performance and reliability of the system.
  • Integrated Dot Correction: Dot correction helps compensate for color and brightness variations between LEDs, ensuring uniform output across the display or lighting installation.

Applications

The LT8500EUHH#PBF is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • LED display backlighting systems
  • RGB and RGBA color mixing in LED lighting
  • Video display panels
  • General-purpose PWM generation

Reliability and Performance

Encased in a QFN-38 package, the LT8500EUHH#PBF is designed to perform reliably in a variety of environments. Its operating temperature range and robust design ensure that it can handle the demands of industrial and commercial applications. With its precise control and high channel count, this product from Linear Technology is an excellent choice for designers looking to create sophisticated lighting solutions or any other system requiring multiple PWM signals.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess