EN
  • EN
  • DE

LT6700IS6-2#TRMPBF

Part No LT6700IS6-2#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 17μA
Propagation Delay (Max) 29μs
Hysteresis 11.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060191-LT6700IS6-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700IS6-2#TRMPBF CAD Model

Description

Product Overview: LT6700IS6-2#TRMPBF

The LT6700IS6-2#TRMPBF is a compact, low power, dual input comparator with an integrated voltage reference from Linear Technology. Designed for applications where space and power efficiency are crucial, this product comes in a tiny 6-lead SOT-23 package, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Integrated Voltage Reference: The LT6700IS6-2#TRMPBF includes a precise 400mV reference voltage, which simplifies design by eliminating the need for an external reference in many applications.
  • Dual Input: This comparator allows for monitoring of two independent input thresholds, providing flexibility in multi-level detection and signal processing.
  • Low Power Consumption: With a quiescent current of just 6.5μA, which is critical for battery-powered and energy-sensitive applications, the LT6700IS6-2#TRMPBF ensures minimal impact on overall power consumption.
  • Wide Operating Voltage Range: The device operates from a 1.4V to 18V supply, accommodating a broad range of power sources and allowing it to be used in various applications.
  • Fast Propagation Delay: The comparator features a fast propagation delay of typically 7μs, making it suitable for high-speed applications where response time is critical.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, enhancing the reliability of the system.

Applications

The LT6700IS6-2#TRMPBF is versatile and can be used in multiple applications, including:

  • Battery-powered systems
  • Window comparators
  • Threshold detectors
  • Portable medical devices
  • Industrial monitoring and control systems
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6700IS6-2#TRMPBF is no exception. The device is designed to meet stringent industrial standards, ensuring high reliability and performance even in challenging environmental conditions. The part number suffix 'TRMPBF' indicates that the product is provided in tape and reel packaging and is manufactured with lead-free materials, complying with RoHS standards for environmental safety.

In summary, the LT6700IS6-2#TRMPBF from Linear Technology is a highly reliable, versatile, and energy-efficient solution for a wide range of applications requiring voltage comparison and detection.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2446 $51.2230
12+ $8.4059 $100.8708
19+ $8.1432 $154.7208
26+ $7.8805 $204.8930
33+ $7.6178 $251.3874
44+ $6.8298 $300.5112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess