Product Overview: LT6700IDCB-3#TRMPBF
The LT6700IDCB-3#TRMPBF is a high-performance, low-power voltage comparator manufactured by Linear Technology, which is renowned for its precision electronic components. This tiny, yet robust, device is designed for portable and space-constrained applications requiring minimal power consumption and high reliability.
Key Features
- Dual Comparator: The device includes two independent voltage comparators, providing versatility in multi-threshold detection applications.
- Low Power Operation: With a quiescent current of just 6.5µA, the LT6700IDCB-3#TRMPBF is optimized for battery-powered systems and energy-efficient designs.
- Wide Input Voltage Range: It operates over a wide supply voltage range from 1.4V to 18V, catering to a broad spectrum of power environments.
- Internal Voltage Reference: An integrated 400mV reference voltage enables precise threshold settings without the need for external components.
- Fast Response Time: The comparator boasts a fast response time, ensuring swift signal processing and timely system reactions.
- Operating Temperature Range: The device is specified for operation from -40°C to 85°C, making it suitable for industrial applications.
Applications
The LT6700IDCB-3#TRMPBF is ideal for a variety of applications where accuracy and power efficiency are critical. It is commonly used in:
- Battery monitoring
- Threshold detection and signal conditioning
- Portable medical devices
- Industrial control systems
- Automotive electronics
Package and Quality
The component is packaged in a compact 6-lead DFN with a low profile, making it suitable for space-constrained applications. The package is RoHS compliant, adhering to environmental standards. Additionally, the LT6700IDCB-3#TRMPBF is available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates efficient assembly processes for high-volume production.
Linear Technology ensures that its products meet stringent quality and performance standards, and the LT6700IDCB-3#TRMPBF is no exception. With its combination of low power consumption, high precision, and versatile functionality, this voltage comparator is a reliable choice for designers seeking to enhance the performance and efficiency of their electronic systems.