Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 16μA
Propagation Delay (Max) 29μs
Hysteresis 6.5mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 115724-LT6700CS6-3#TRPBF
Family Name LT6700-3
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700CS6-3#TRPBF CAD Model

Description

Product Overview: LT6700CS6-3#TRPBF

The LT6700CS6-3#TRPBF is a high-performance, low-power voltage comparator from Linear Technology, a brand of Analog Devices. This compact and efficient device is designed to offer precise voltage comparison solutions for a wide range of applications, including battery-powered devices, portable electronics, and industrial monitoring systems.

Key Features

  • Low Operating Voltage: The LT6700CS6-3#TRPBF operates at a supply voltage range from 1.4V to 18V, making it versatile for various applications, from low-voltage to high-voltage systems.
  • Low Current Consumption: With a quiescent current of just 6.5μA, this comparator is an excellent choice for power-sensitive designs, helping to extend battery life in portable devices.
  • Dual Input Voltage Range: It features a dual input voltage range that can be configured for either a single or dual supply, providing flexibility in design implementation.
  • Internal Reference: The device includes a 400mV internal reference voltage, enabling precise threshold setting without the need for external components.
  • Fast Response Time: The LT6700CS6-3#TRPBF boasts a propagation delay of typically 7μs, ensuring quick response times for critical applications requiring fast signal processing.

Applications

  • Battery Monitoring
  • Portable Electronics
  • Window Comparators
  • Threshold Detectors/Alarms
  • Industrial Monitoring Systems

Package and Quality

The LT6700CS6-3#TRPBF is available in a compact 6-lead SOT-23 package, designed for space-constrained applications. It is RoHS compliant and is manufactured to meet the high-quality standards expected from Linear Technology products, ensuring reliability and performance in demanding environments.

Conclusion

With its low power consumption, flexible supply voltage range, and fast response time, the LT6700CS6-3#TRPBF is an ideal choice for designers looking to add a reliable voltage comparator to their electronic designs. Its small footprint and internal voltage reference make it a practical and efficient solution for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4067 $52.8804
28+ $3.6158 $101.2424
43+ $3.5028 $150.6204
60+ $3.3898 $203.3880
77+ $3.2768 $252.3136
103+ $2.9378 $302.5934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,110 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention