The ST72F561K9TC is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and versatility in a wide range of applications. This 8-bit MCU is based on the ST7 family, designed with a focus on providing a robust and cost-effective solution for complex embedded systems.
Key Features
- CPU: 8-bit architecture, capable of reaching up to 8 MIPS throughput at 8 MHz.
- Memory: Comes with 60K bytes of Flash program memory, which is highly reliable and allows for in-application programming and read-while-write capabilities.
- Clock Frequency: Up to 8 MHz crystal oscillator, with an internal RC oscillator for additional flexibility.
- I/O Ports: 52 fully programmable input/output lines, providing ample connectivity options for peripherals and interfacing with other components.
- Timers: Features three 16-bit timers, each with four input captures/output compares, enhancing its capabilities in event management and pulse generation.
- Communication Interfaces: Equipped with SPI, I2C, and UART interfaces for full-duplex serial communication, ensuring compatibility with a variety of digital systems.
- ADC: Includes a 10-bit analog-to-digital converter with up to 16 channels, offering precise measurement for sensor data and analog signals.
- Supply Voltage: Operates within a range of 4.5V to 5.5V, suitable for standard power supplies.
- Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C.
- Packaging: Available in a 80-pin TQFP package, which is ideal for space-constrained applications.
Applications
The ST72F561K9TC is a versatile MCU that can be used in a variety of applications, including but not limited to automotive systems, industrial control, home appliances, personal electronics, and smart sensors. Its robust set of features and peripherals make it an excellent choice for designers looking for a reliable and flexible microcontroller solution.
About STMicroelectronics
STMicroelectronics is a global semiconductor leader delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. ST's products are found everywhere today, and together with our customers, they are enabling smarter driving and smarter factories, cities and homes, along with the next generation of mobile and Internet of Things devices.