EN
  • EN
  • DE

LT6402IUD-6#PBF

Part No LT6402IUD-6#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 300MHZ 16QFN / SP Amp DIFF AMP Single 5.5V 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
SR - Slew Rate 400 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 30mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 4 V ~ 5.5 V, ±2 V ~ 2.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781592-LT6402IUD-6#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6402-6
Introduction Date July 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6402IUD-6#PBF CAD Model

Description

LT6402IUD-6#PBF: High-Speed Differential Amplifier/ADC Driver

The LT6402IUD-6#PBF is a high-performance, low-distortion, differential amplifier/ADC (Analog-to-Digital Converter) driver designed by Linear Technology to meet the demanding requirements of communication and instrumentation applications. This integrated circuit is specifically engineered to drive high-speed ADCs with excellent linearity and minimal added noise, making it ideal for a wide range of applications including wireless infrastructure, medical imaging, and industrial data acquisition systems.

Key Features

  • High-Speed Operation: The device is capable of high-speed operation with a -3dB bandwidth of 1.4GHz, ensuring that it can handle the demands of high-frequency signal processing.
  • Low Distortion: It offers exceptionally low harmonic distortion performance, which is critical for maintaining signal fidelity in high-performance systems.
  • Adjustable Gain: The gain of the LT6402IUD-6#PBF is externally adjustable, allowing for precise matching to the ADC input range and optimizing system performance.
  • Differential Outputs: The differential outputs provide improved noise immunity and are capable of driving a 200Ω load, making it versatile for various design requirements.
  • Single or Dual Supply Operation: It can operate from a single 3V to 8.5V supply or a dual ±1.5V to ±4.25V supply, providing flexibility in power supply design.
  • Power-Down Capability: A power-down feature reduces power consumption when the device is not in use, contributing to energy-efficient system design.

Applications

  • Wireless Infrastructure
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Communications Receivers

The LT6402IUD-6#PBF is offered in a compact 16-lead QFN package, which is suitable for space-constrained applications while providing excellent thermal performance. Its robust design ensures reliable operation over an industrial temperature range of -40°C to 85°C. With its combination of speed, precision, and flexibility, the LT6402IUD-6#PBF is a top choice for designers looking to optimize their high-speed signal processing chains.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess