EN
  • EN
  • DE

LT6233CS6#TRMPBF

Part No LT6233CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ RRO TSOT23-6 / Op Amp Single Low Noise Amplifier R-R O/P ±6.3V/12.6V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 17 V/μs
GBP - Gain Bandwidth Product 60MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 100μV
Operating Supply Current 1.15mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781577-LT6233CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6233
Introduction Date October 23, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6233CS6#TRMPBF CAD Model

Description

Product Overview: LT6233CS6#TRMPBF

The LT6233CS6#TRMPBF is a high-speed, low-noise, low-power operational amplifier from Linear Technology, now part of Analog Devices, that delivers exceptional performance for a wide range of applications. This op-amp is designed to offer a perfect balance between speed and power efficiency, making it an ideal choice for battery-powered systems, medical devices, and other sensitive electronic equipment.

Key Features

  • High Speed: The LT6233CS6#TRMPBF boasts a gain bandwidth product of 215MHz, allowing for fast signal processing in high-frequency applications.
  • Low Noise: With a low input noise voltage of 2.9nV/√Hz, this op-amp ensures signal integrity and minimizes noise in precision applications.
  • Low Power: The device operates with a supply current of just 3.5mA per amplifier, which is impressive considering its bandwidth and noise performance. This makes it suitable for power-sensitive designs.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, providing the maximum possible dynamic range, which is particularly beneficial in single-supply operations or when interfacing with ADCs.
  • Single Supply Operation: It can operate from a single supply voltage in the range of 2.7V to 11V, or from dual supplies of ±2.7V to ±5.5V, adding to its versatility in different circuit configurations.

Applications

The LT6233CS6#TRMPBF is suitable for a variety of applications that require high-speed signal conditioning, such as:

  • Active filters
  • Fast ADC drivers
  • Video and cable drivers
  • Data acquisition systems
  • Medical instrumentation
  • Photodiode amplifiers

Package and Quality

This op-amp comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. The part number LT6233CS6#TRMPBF indicates that the product is offered in tape and reel packaging, making it suitable for automated assembly processes. With Linear Technology's reputation for high-quality products, you can expect reliable and consistent performance from this operational amplifier.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1109 $56.8872
18+ $5.8346 $105.0228
27+ $5.6522 $152.6094
37+ $5.4699 $202.3863
48+ $5.2876 $253.8048
64+ $4.7406 $303.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess