EN
  • EN
  • DE
  • IT

LT6221IDD#TRPBF

Part No LT6221IDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ RRO 8DFN / Op Amp Dual Precision Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 60MHz
Current - Input Bias 250nA
Voltage - Input Offset 700μV
Operating Supply Current 1mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781567-LT6221IDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6221
Introduction Date July 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6221IDD#TRPBF CAD Model

Description

LT6221IDD#TRPBF High-Speed, Low-Noise, Rail-to-Rail Operational Amplifier

The LT6221IDD#TRPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to cater to a wide array of applications requiring high speed, low noise, and rail-to-rail input/output performance. This op-amp is well-suited for high-performance filters, amplification circuits, and signal conditioning blocks in a diverse range of products from medical devices to instrumentation and communication systems.

Key Features

  • High Speed: The LT6221IDD#TRPBF boasts a high slew rate and bandwidth, enabling it to handle fast signal transitions and high-frequency signals with ease, making it ideal for high-speed data acquisition systems and video processing applications.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, which is crucial for precision measurement and audio applications where maintaining signal integrity is paramount.
  • Rail-to-Rail Input/Output: The rail-to-rail capability allows the op-amp to operate with input and output signals very close to the power supply rails, maximizing the dynamic range in low voltage applications.
  • Low Power Consumption: The device is designed to offer a balance between speed and power efficiency, thereby ensuring minimal power consumption without compromising on performance, which is essential for battery-powered and portable devices.
  • Single or Dual Supply Operation: It can be powered by a single supply ranging from 2.5V to 12.6V, or dual supplies of ±1.25V to ±6.3V, providing flexibility in various circuit configurations.

Package and Quality

The LT6221IDD#TRPBF is available in a small, 8-lead DFN package, which is suitable for space-constrained applications. The package is designed to optimize thermal performance and ensure reliable operation under varying conditions. Moreover, the product comes with a lead-free finish, adhering to RoHS compliance and environmentally friendly manufacturing practices.

Applications

Due to its versatile features, the LT6221IDD#TRPBF is an excellent choice for a multitude of applications, including:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Audio and Video Signal Processing
  • Medical Instrumentation
  • Telecommunications
  • Test Equipment

Overall, the LT6221IDD#TRPBF from Linear Technology is a robust and reliable op-amp that provides high-speed, low-noise performance with the added benefit of rail-to-rail input and output, making it a top choice for engineers and designers in a wide range of advanced electronic applications.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7278 $58.3668
13+ $7.9818 $103.7634
20+ $7.7324 $154.6480
27+ $7.4829 $202.0383
35+ $7.2335 $253.1725
47+ $6.4852 $304.8044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess