EN
  • EN
  • DE

LT6210IS6#PBF

Part No LT6210IS6#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT6210 - VIDEO AMPLIFIER, 1 CHAN / Current Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Linear Technology
Packaging Bulk
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 700V/µs
-3db Bandwidth 200 MHz
Current - Input Bias 13.5 µA
Voltage - Input Offset 1 µV
Current - Supply 6mA
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Other Part Number 2156-LT6210IS6#PBF-600060
Standard Package 1
Win Source Part Number 1319655-LT6210IS6#PBF
Ultra Librarian 3D Model Ultra Librarian LT6210IS6#PBF CAD Model

Description

Linear Technology's LT6210IS6#PBF Low Noise, Rail-to-Rail Output, Precision Op Amp

The LT6210IS6#PBF is a cutting-edge operational amplifier (op amp) from Linear Technology, designed to offer a perfect blend of low noise performance and precision with a rail-to-rail output swing. This high-performance op amp is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications that require the highest level of signal integrity and accuracy.

Key Features

  • Low Noise: The LT6210IS6#PBF boasts an exceptionally low noise density of 11nV/√Hz at 1kHz, ensuring that signal fidelity is maintained, especially in audio and instrumentation applications.
  • Rail-to-Rail Output: With its rail-to-rail output capability, this op amp can swing to within millivolts of the supply rails, maximizing the dynamic range in single or split supply operations.
  • Precision: Precision is at the core of the LT6210IS6#PBF's design, featuring a maximum input offset voltage of just 375µV and a low input bias current of 1nA, which is essential for accurate signal processing.
  • Wide Supply Range: The device can operate from a supply voltage range of 2.5V to 12.6V, accommodating a variety of power supply configurations and ensuring compatibility with both 5V and 3.3V systems.
  • High Output Drive: Capable of delivering a high output current, this op amp can drive capacitive loads as large as 500pF with ease.
  • Stable: The LT6210IS6#PBF is unity-gain stable, which means it can be configured in a feedback loop without the risk of oscillation at a gain of one.

Applications

Thanks to its robust feature set, the LT6210IS6#PBF is suitable for a wide range of applications, including:

  • High-End Audio Equipment
  • Precision Data Acquisition
  • Active Filters
  • Medical Instrumentation
  • Photodiode Amplification
  • Test and Measurement Systems

Whether you're designing a state-of-the-art audio system or a precise measurement instrument, the LT6210IS6#PBF from Linear Technology is engineered to deliver outstanding performance where it counts. Its combination of low noise, high precision, and rail-to-rail output makes it a versatile choice for engineers seeking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess