EN
  • EN
  • DE

LT6202CS5#TRPBF

Part No LT6202CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 100MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 25 V/μs
Gain Bandwidth Product (GBP) 100MHz
Current - Input Bias 3.8μA
Voltage - Input Offset 2.6mV
Operating Supply Current 2.8mA
Channel Output Current 40mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 127986-LT6202CS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6202CS5#TRPBF CAD Model

Description

Product Overview: LT6202CS5#TRPBF

The LT6202CS5#TRPBF is a high-performance, low-noise, low-power operational amplifier from Linear Technology, designed to offer a perfect blend of features for a wide range of applications. This operational amplifier is part of the LT6202 series and is offered in a compact SOT-23 package, making it ideal for space-constrained applications where performance cannot be compromised.

Key Features

  • High-Speed Operation: With a bandwidth of 100MHz, this op-amp is suitable for fast signal processing applications, including video, communications, and test equipment.
  • Low Noise Performance: The LT6202CS5#TRPBF features a low noise density of 6.6nV/√Hz, ensuring clean and precise signal amplification, crucial for high-fidelity audio and sensitive measurement equipment.
  • Low Power Consumption: Despite its high-speed capabilities, it maintains a low supply current of 3.5mA per amplifier, making it ideal for battery-powered and portable applications.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, which is especially beneficial for single-supply operations and when driving analog-to-digital converters (ADCs).
  • Single-Supply Operation: It can operate from a single 2.5V to 5.5V supply, offering flexibility in various circuit designs and simplifying power supply requirements.
  • Stability: The LT6202CS5#TRPBF is stable with capacitive loads up to 500pF, which makes it robust in feedback loop configurations and ensures reliable performance.

Applications

The versatility of the LT6202CS5#TRPBF allows it to be used in a multitude of applications, including:

  • Active Filters
  • ADC Buffer Amplifiers
  • Portable Instrumentation
  • Audio and Video Signal Processing
  • Telecommunications
  • Data Acquisition Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6202CS5#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring reliable performance in the toughest conditions. The product is available in tape and reel packaging (denoted by the suffix TRPBF), which facilitates automated pick-and-place manufacturing processes, further enhancing the quality and consistency of the final product assembly.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9345 $54.2795
25+ $4.0488 $101.2200
39+ $3.9223 $152.9697
53+ $3.7957 $201.1721
69+ $3.6692 $253.1748
92+ $3.2896 $302.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess