EN
  • EN
  • DE

LT6108IMS8-2#PBF

Part No LT6108IMS8-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 710912-LT6108IMS8-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6108-2
Introduction Date September 07, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT6108IMS8-2#PBF CAD Model

Description

LT6108IMS8-2#PBF - Current Sense Amplifier

The LT6108IMS8-2#PBF is a high-performance current sense amplifier from Linear Technology, designed to provide precise and reliable current measurement solutions for a wide array of applications. This integrated circuit is housed in an MSOP-8 package, offering a compact footprint for space-constrained designs.

Key Features

  • High Accuracy: The LT6108 features a precision amplifier and an onboard matched resistor network, enabling high accuracy current sensing with minimal calibration.
  • Wide Input Common-Mode Range: With an input common-mode range that spans from -0.3V to 44V, the LT6108 is versatile and can be used in systems with high common-mode voltages.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of current measurement, especially in low-side current sensing applications.
  • Adjustable Gain: The gain of the LT6108 can be adjusted by changing the ratio of external resistors, allowing for customization to specific application requirements.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to 125°C, making it suitable for industrial and automotive environments.
  • High-Side or Low-Side Sensing: The LT6108 can be configured for high-side or low-side current sensing, providing flexibility in system design.

Applications

The LT6108IMS8-2#PBF is ideal for a variety of applications where precise current monitoring is essential. It is commonly used in:

  • Power Management Systems
  • Battery Chargers
  • Automotive Systems
  • Overcurrent Protection Circuits
  • Portable Devices
  • Telecommunications

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6108IMS8-2#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5750 $57.8750
11+ $9.4974 $104.4714
17+ $9.2006 $156.4102
23+ $8.9038 $204.7874
30+ $8.6071 $258.2130
39+ $7.7167 $300.9513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,611 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess