Product Overview: LT6105HMS8#TRPBF
The LT6105HMS8#TRPBF is a high-performance, precision current sense amplifier designed and manufactured by Linear Technology. This device is tailored for accurate current measurement and is suitable for a wide range of applications including power management, system monitoring, and battery charging systems.
Key Features
- High Accuracy: The LT6105 offers a precision current sensing solution, delivering a high level of accuracy that is crucial for monitoring and control in sensitive applications.
- Wide Input Common Mode Range: It operates over a wide input common-mode range of -0.3V to 44V, accommodating various operating conditions and making it versatile for multiple use cases.
- Low Offset Voltage: A low input offset voltage minimizes error in current measurement, ensuring reliable performance and consistent output.
- Quiescent Current: The device features a low quiescent current, which is beneficial for power-sensitive applications.
- Output Voltage Range: It includes a wide output voltage range that extends from 4V to 100V, providing flexibility in interfacing with other circuit components.
- Package Type: The product comes in an MSOP-8 package, offering a compact footprint for space-constrained applications.
- Temperature Range: LT6105 is designed to operate over an industrial temperature range, ensuring reliability in a variety of environments.
Applications
The LT6105HMS8#TRPBF is ideal for a multitude of applications where precise current measurement is required. These include:
- Automotive battery monitoring
- Power supply monitoring
- Portable equipment
- Data acquisition systems
- Battery management systems
- Overcurrent protection
Quality and Reliability
Linear Technology ensures that the LT6105HMS8#TRPBF meets stringent quality and reliability standards. The product is designed for longevity and stable operation under varying conditions, making it a trusted choice for critical applications.
Ordering Information
The part number LT6105HMS8#TRPBF represents the product in tape and reel packaging, facilitating automated assembly processes for high-volume production. Customers looking to integrate this current sense amplifier into their designs can rely on its performance and Linear Technology's reputation for high-quality components.