EN
  • EN
  • DE

LT6010AIDD#PBF

Part No LT6010AIDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ RRO 8DFN / Op Amp Single Low Noise Amplifier R-R O/P ±18V/36V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 260μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781500-LT6010AIDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6010
Introduction Date November 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6010AIDD#PBF CAD Model

Description

Overview of LT6010AIDD#PBF

The LT6010AIDD#PBF is a precision operational amplifier from Linear Technology, designed to cater to a wide range of applications requiring high accuracy and stability. This op-amp is well-suited for industrial, automotive, and instrumentation purposes, where performance and reliability are paramount.

Key Features

  • Low Offset Voltage: The LT6010AIDD#PBF boasts an extremely low input offset voltage, making it ideal for applications that require precise signal amplification without significant deviation.
  • Low Noise: It features low noise characteristics, which is critical for sensitive applications like audio processing or sensor signal conditioning.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, ensuring versatility in its use across different signal processing tasks.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is often a challenge for many operational amplifiers.
  • Power Efficiency: The LT6010AIDD#PBF is optimized for low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Build: Enclosed in a durable package, the product can withstand challenging environmental conditions, ensuring long-term reliability.

Applications

Due to its precision and robustness, the LT6010AIDD#PBF can be utilized in a variety of contexts, including:

  • Test and measurement systems
  • Data acquisition systems
  • Automotive control systems
  • Medical instrumentation
  • Active filters and buffers

Technical Specifications

The LT6010AIDD#PBF operates within a supply voltage range that accommodates single and dual supplies, further enhancing its flexibility in different circuit configurations. Additionally, it is characterized by a wide operating temperature range, ensuring consistent performance across varying environmental conditions.

In summary, the LT6010AIDD#PBF from Linear Technology is a high-quality operational amplifier that provides precision, low noise, and efficiency, making it an excellent choice for engineers and designers looking to build reliable and high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8031 $59.2124
9+ $12.1462 $109.3158
13+ $11.7666 $152.9658
18+ $11.3870 $204.9660
23+ $11.0075 $253.1725
31+ $9.8688 $305.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess