EN
  • EN
  • DE

LT6010ACDD#PBF

Part No LT6010ACDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ RRO 8DFN / Op Amp Single Low Noise Amplifier R-R O/P ±18V/36V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 260μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781498-LT6010ACDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6010
Introduction Date November 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6010ACDD#PBF CAD Model

Description

Introducing the LT6010ACDD#PBF Precision Op Amp

The LT6010ACDD#PBF is a high-performance operational amplifier from Linear Technology, designed to offer a perfect balance between speed and precision. With a slew rate of 3.2 V/µs and a gain bandwidth product of 3.2 MHz, this op amp is tailored for applications that require both fast response times and accurate signal amplification.

Encased in a compact 10-lead DFN package, the LT6010ACDD#PBF boasts excellent DC performance, featuring a maximum input offset voltage of 80 µV and a low input bias current of 500 pA, making it an ideal choice for high-precision instrumentation, filters, and control loops. Its low noise characteristics of 13 nV/√Hz at 1 kHz ensure a clean and stable signal amplification, vital for sensitive applications such as medical equipment and measurement devices.

The device operates over a wide supply voltage range from 2.7 V to 36 V or ±1.35 V to ±18 V, providing designers with flexibility in various power supply configurations. This operational amplifier also includes an output stage that swings within 50 mV of either supply rail to maximize the dynamic range in single-supply operations and is capable of driving up to 10 mA of load current.

Additional features of the LT6010ACDD#PBF include over-the-top protection, which allows the input voltage to extend 25 V above the positive supply and to the negative supply rail without damage, making it robust in environments where voltage spikes may occur. Furthermore, the device is specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of operating conditions.

Whether you're designing precision analog circuits, data acquisition systems, or any application that demands a high-accuracy op amp with low noise and wide bandwidth, the LT6010ACDD#PBF from Linear Technology stands out as a superior choice for your design needs.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet and support documentation provided by Linear Technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess