EN
  • EN
  • DE

LT6004CMS8#TRPBF

Part No LT6004CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.0013 V/μs
Gain Bandwidth Product (GBP) 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 185μV
Operating Supply Current 1.25μA
Channel Output Current 9mA
Supply Voltage - Operating 1.6 V to 16 V, ±0.8 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 121659-LT6004CMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6004CMS8#TRPBF CAD Model

Description

Product Overview: LT6004CMS8#TRPBF

The LT6004CMS8#TRPBF is a high-performance, dual operational amplifier (op-amp) produced by Linear Technology, a company renowned for its expertise in analog integrated circuits. This precision op-amp is designed to provide industrial and automotive engineers with a reliable and efficient solution for a wide range of applications, including sensor interfaces, active filters, and low-power battery-operated devices.

Key Features

  • Low Power Consumption: The LT6004CMS8#TRPBF is optimized for low-voltage operations and draws a very low supply current, making it ideal for portable and battery-powered applications where power efficiency is critical.
  • Wide Input Common-Mode Range: This op-amp is capable of handling input signals that extend to both supply rails, which simplifies single-supply operation and allows for direct sensing near ground.
  • Low Offset Voltage: It features a low input offset voltage, which reduces the need for external calibration and enhances overall system accuracy.
  • High Gain Bandwidth Product: With its high gain bandwidth product, the LT6004CMS8#TRPBF can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Stable with Capacitive Loads: The design ensures stability even when driving capacitive loads, a common challenge in feedback amplifier circuits.

Package and Quality

The LT6004CMS8#TRPBF comes in an MSOP-8 package, which is a compact, surface-mountable design that saves board space without compromising on thermal performance. The product is lead-free and RoHS compliant, adhering to the latest environmental standards and regulations.

Applications

  • Automotive Control Systems
  • Portable Medical Devices
  • Battery-Powered Instruments
  • Power Supply Control
  • Analog Signal Conditioning

In conclusion, the LT6004CMS8#TRPBF from Linear Technology is a robust, low-power dual operational amplifier that offers precision, efficiency, and versatility for engineers designing advanced electronic systems. Its comprehensive feature set ensures reliable performance in a multitude of applications, making it a valuable component in any analog circuit designer's toolkit.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7374 $53.8992
19+ $5.5282 $105.0358
29+ $5.3554 $155.3066
39+ $5.1827 $202.1253
50+ $5.0099 $250.4950
67+ $4.4916 $300.9372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess