EN
  • EN
  • DE

LT6000CS6#TR

Part No LT6000CS6#TR
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95167-LT6000CS6#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6000CS6#TR CAD Model

Description

The LT6000CS6#TR from Linear Technology is a cutting-edge operational amplifier (op-amp) that offers a perfect blend of speed, power efficiency, and input/output range. This op-amp is designed to cater to a variety of applications, including battery-powered systems, portable devices, and any circuits requiring high performance with minimal power consumption.

Key Features

  • Rail-to-Rail Input and Output: The LT6000CS6#TR provides a wide input and output range, which extends to the supply rails, allowing for increased dynamic range in many applications.
  • Low Power Operation: With a supply current of just 1mA per amplifier, this device is optimized for low power consumption without sacrificing speed or functionality, making it ideal for power-sensitive applications.
  • High Speed: Despite its low power consumption, the LT6000CS6#TR boasts a high gain-bandwidth product of 6.5MHz, ensuring fast response times and suitability for high-frequency signal processing.
  • Wide Supply Range: The device can operate with a supply voltage range from 2.7V to 11V, providing flexibility in various circuit designs and compatibility with multiple power sources.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 500pF, which is beneficial for driving capacitive loads without oscillations.

Applications

The LT6000CS6#TR is versatile and can be used in numerous applications, including:

  • Portable instrumentation
  • Battery-powered applications
  • Analog signal conditioning
  • Active filters
  • Medical devices
  • Automotive systems

Package and Quality

The LT6000CS6#TR comes in a compact SOT-23 package, which is suitable for space-constrained applications. The device is also available in a tape and reel format, denoted by the '#TR' suffix, which is ideal for automated manufacturing processes. Moreover, Linear Technology ensures high-quality standards, making the LT6000CS6#TR a reliable choice for critical and demanding environments.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7845 $62.4575
80+ $1.4645 $117.1600
125+ $1.4183 $177.2875
170+ $1.3721 $233.2570
220+ $1.3271 $291.9620
295+ $1.1897 $350.9615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess