EN
  • EN
  • DE

25LC1024-E/SN

Part No 25LC1024-E/SN
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description 1024K, 128K X 8 , 2.5V Ser Ee Ext
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Frequency 20 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 1019628-25LC1024-E/SN
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25LC1024-E/SN CAD Model

Description

Microchip Technology's 25LC1024-E/SN Serial EEPROM

The 25LC1024-E/SN is a 1 Mbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This high-density memory chip is designed for advanced data storage solutions that require low power consumption, high endurance, and reliability across a wide range of applications.

Key Features:

  • Memory Size: The device offers a substantial storage capacity of 1 Mbit (128K x 8) which is ideal for complex applications that require extra memory for data logging, configuration settings, or code storage.
  • Interface: It utilizes the industry-standard Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and processors.
  • Speed: The EEPROM operates at clock frequencies up to 20 MHz, allowing for rapid data transfer and swift read/write operations.
  • Voltage Range: It supports a wide operating voltage range from 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Temperature Range: The device is robust and reliable, with an extended industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: The 25LC1024-E/SN comes in a space-saving 8-pin SOIC (SN) package, which is ideal for compact PCB layouts.

Applications:

With its high memory density and SPI interface, the 25LC1024-E/SN is perfect for a variety of applications, including:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Communication equipment

Reliability and Support:

Microchip Technology is known for its commitment to quality, and the 25LC1024-E/SN is no exception. Customers can expect long-term data retention, high endurance for write operations, and robust support from Microchip's technical team. Whether you're developing a new product or upgrading an existing system, the 25LC1024-E/SN offers a reliable and efficient solution for your non-volatile memory needs.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess