EN
  • EN
  • DE
  • IT

LT5578IUH#PBF

Part No LT5578IUH#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 400MHZ-2.7GHZ UP 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
RF Type GSM, ISM, PCS, WCDMA
Frequency 400MHz ~ 2.7GHz
Number of Mixers 1
Gain 1.4dB
Noise Figure 8.6dB
Secondary Attributes Up Converter
Current - Supply 170mA
Supply Voltage (V) 3.3V
Manufacturer Package 24-WQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Part Number Series LT5578
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809784-LT5578IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LT5578IUH#PBF CAD Model

Description

The LT5578IUH#PBF is a high-performance, active mixer from Linear Technology, designed to offer unparalleled integration and functionality for RF and microwave applications. This versatile component is a perfect fit for modern communication systems that require high linearity, wide dynamic range, and low noise performance.

Key Features

  • High Linearity: With an exceptional IIP3 (Input Third-Order Intercept) performance, the LT5578IUH#PBF ensures minimal distortion in complex signal environments, making it ideal for high-quality signal processing.
  • Wide Frequency Range: This mixer operates over a broad frequency range, accommodating various RF applications from base stations to portable devices.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal integrity and sensitivity in receiver circuits.
  • Integrated LO Buffer: An integrated LO (Local Oscillator) buffer simplifies design and reduces external component count, saving board space and system cost.
  • Single-Ended RF and LO Ports: These ports facilitate easy interfacing and reduce the need for external baluns or matching networks, further simplifying the design process.

Applications

  • Wireless Infrastructure
  • Broadband Wireless Access
  • Portable and Handheld Radios
  • Software-Defined Radios (SDR)
  • Test Equipment and Sensors

Product Specifications

The LT5578IUH#PBF mixer is packaged in a compact QFN package and is rated for operation from -40°C to 85°C, making it suitable for a wide range of environmental conditions. It requires a single supply voltage, simplifying power supply design. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT5578IUH#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding applications. Whether you are designing for commercial or industrial markets, this mixer will deliver the performance and reliability that Linear Technology customers have come to expect.

You May Also Be Interested in

Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5477 $67.6431
6+ $18.5006 $111.0036
9+ $17.9225 $161.3025
12+ $17.3444 $208.1328
15+ $16.7662 $251.4930
20+ $15.0318 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,648 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess