EN
  • EN
  • DE

LT5557EUF#PBF

Part No LT5557EUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, CDMA, TD-SCDMA, UMTS, WCDMA
Frequency 400MHz to 3.8GHz
Number of Mixers 1
Gain 2.9dB
Noise Figure 11.7dB
Secondary Attributes Down Converter
Operating Supply Current 92mA
Supply Voltage - Operating 2.9 V to 3.9 V
Case / Package 16-QFN (4x4)
Win Source Part Number 1059930-LT5557EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5557EUF#PBF CAD Model

Description

Product Overview: LT5557EUF#PBF

The LT5557EUF#PBF is a high-performance, active double-balanced mixer designed by Linear Technology, known for its exceptional signal processing capabilities. This mixer component is ideal for various RF and IF applications, including wireless communications, broadband, and test equipment. It boasts a broad frequency range, with an RF and LO frequency from 300MHz to 3.5GHz, and an IF frequency from 30MHz to 450MHz, making it a versatile choice for multiple applications.

With its high linearity, the LT5557EUF#PBF delivers an outstanding Input IP3 (Input Third-Order Intercept) of 24.9dBm at 900MHz, ensuring minimal distortion in complex signal environments. This attribute is particularly important for maintaining signal integrity in communication systems that handle multiple carriers and high-order modulation schemes.

The device also features a conversion gain of 2.4dB, which helps in maintaining the signal strength through the mixing process. This is especially beneficial in signal chains where maintaining a high signal-to-noise ratio is critical. The LT5557EUF#PBF's low noise figure of 11.3dB further contributes to its ability to provide clean signal amplification.

One of the key advantages of the LT5557EUF#PBF is its integrated LO buffer. This feature simplifies the design by reducing the need for external components, saving board space, and potentially lowering system cost. Additionally, the mixer operates on a single 3.3V supply, drawing a supply current of 190mA, which is advantageous for power-sensitive applications.

Designed for durability and performance, the LT5557EUF#PBF comes in a compact 16-lead QFN package with an exposed paddle, ensuring excellent thermal performance. Its lead-free design complies with RoHS standards, making it suitable for environmentally conscious applications.

In conclusion, the LT5557EUF#PBF from Linear Technology is a high-quality mixer that offers a blend of performance, integration, and efficiency, making it a reliable choice for designers looking to enhance their RF and IF signal processing capabilities.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess