EN
  • EN
  • DE
  • IT

LT5527EUF#TRPBF

Part No LT5527EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 400MHZ-3.7GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA
Frequency 400MHz to 3.7GHz
Number of Mixers 1
Gain 2.3dB
Noise Figure 12.5dB
Secondary Attributes Down Converter
Operating Supply Current 88mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 1059925-LT5527EUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5527EUF#TRPBF CAD Model

Description

Product Overview: LT5527EUF#TRPBF

The LT5527EUF#TRPBF is a high-performance, active RF mixer from Linear Technology, designed to cater to a wide range of wireless applications such as cellular base stations, broadband wireless access, and RF communication systems. This advanced mixer component is known for its exceptional linearity and noise performance, which are critical factors in modern RF design.

Key Features

  • High Linearity: The LT5527EUF#TRPBF boasts an outstanding IIP3 (Input Third-Order Intercept) performance, which minimizes distortion in complex signal environments and allows for the reception and transmission of high-quality signals.
  • Low Noise Figure: With a low noise figure, this mixer ensures that the signal integrity is maintained throughout the signal processing chain, resulting in clearer signal reception and improved overall system sensitivity.
  • Broad Frequency Range: This device is capable of operating over a wide frequency range, making it highly versatile for various RF applications that require different frequency bands.
  • Integrated LO Buffer: The inclusion of an integrated LO (Local Oscillator) buffer simplifies the design and reduces the need for additional external components, saving board space and cost.
  • Single-Ended RF and LO Ports: These ports are designed for ease of use and connectivity, allowing for straightforward integration into a wide variety of circuit designs.

Applications

The LT5527EUF#TRPBF is well-suited for a range of applications that demand high linearity and low noise performance, including:

  • Cellular Base Stations
  • Broadband Wireless Access
  • Wireless Infrastructure
  • RF Communication Systems

Package and Quality

Encased in a compact, 16-lead QFN package, the LT5527EUF#TRPBF is designed for space-constrained applications. The device is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes. Linear Technology ensures that this product meets high-quality standards, providing reliable and consistent performance for critical RF applications.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0099 $60.0594
15+ $8.2134 $123.2010
22+ $7.9567 $175.0474
30+ $7.7001 $231.0030
39+ $7.4433 $290.2887
52+ $6.6734 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,592 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess