EN
  • EN
  • DE
  • IT

LT5525EUF#TRPBF

Part No LT5525EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 800MHZ-2.5GHZ DWN 16QFN / Up/Down Conv Mixer 5V 2.5GHz 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Series LT5525
Packaging Reel package
RF Type General
Frequency 800MHz ~ 2.5GHz
Number of Mixers 1
Gain -1.9dB
Noise Figure 15.1dB
Secondary Attributes Down Converter
Operating Supply Current 33mA
Operating Supply Voltage 3.6 V ~ 5.3 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 781469-LT5525EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5525
Introduction Date October 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5525EUF#TRPBF CAD Model

Description

Product Overview: LT5525EUF#TRPBF

The LT5525EUF#TRPBF is a high-performance, active RF mixer IC developed by Linear Technology, designed for a variety of radio frequency applications. This component is engineered to offer excellent linearity, low noise, and a broad frequency range, making it a versatile choice for modern RF and microwave communication systems.

Key Features

  • Frequency Range: The mixer supports a wide frequency range, making it suitable for multiple RF applications, including cellular, PCS, 3G, and 4G networks, as well as ISM, WLAN, and WLL systems.
  • High Linearity: With its high linearity performance, the LT5525EUF#TRPBF ensures low distortion, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: The device boasts a low noise figure, minimizing the addition of unwanted noise to the signal path, thus preserving signal quality.
  • Integrated LO Buffer: The mixer includes an integrated LO buffer, which simplifies the design and reduces the need for additional external components.
  • Single-Ended RF and LO Ports: These ports allow for ease of connectivity and integration into various circuit designs.

Applications

The LT5525EUF#TRPBF is ideal for use in a wide range of applications where high performance and reliability are required, including:

  • Wireless infrastructure
  • Broadband wireless access systems
  • Portable and mobile communications
  • Point-to-point microwave links
  • Satellite communication systems

Quality and Reliability

Linear Technology's LT5525EUF#TRPBF is manufactured to the highest standards, ensuring consistent performance and quality. The device comes in a compact, surface-mount package, and is available in tape and reel packaging (denoted by the 'TRPBF' suffix), facilitating efficient assembly for high-volume production.

Conclusion

In summary, the LT5525EUF#TRPBF from Linear Technology is a robust, high-performance RF mixer that offers versatility and reliability for a multitude of RF applications. Its superior linearity, low noise, and broad frequency range make it a top choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess